ASUS logo

ASUS MeMO Pad Smart ME301T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79224
Info modified on:
01 Nov 2022, 09:05:37
Short summary description ASUS MeMO Pad Smart ME301T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS MeMO Pad Smart ME301T, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, Blue

Long summary description ASUS MeMO Pad Smart ME301T NVIDIA Tegra 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Blue:

ASUS MeMO Pad Smart ME301T. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.5 oz (580 g). Operating system installed: Android. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.