ASUS logo

ASUS MeMO Pad 7 ME172V VIA 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74485
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad 7 ME172V VIA 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Gray:

ASUS MeMO Pad 7 ME172V, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android, Gray

Long summary description ASUS MeMO Pad 7 ME172V VIA 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Gray:

ASUS MeMO Pad 7 ME172V. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: VIA, Processor model: 8950. Internal memory: 1 GB. Front camera resolution (numeric): 1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.6 oz (358 g). Operating system installed: Android. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.