ASUS logo

ASUS MeMO Pad ME172V-MP1-WHI VIA 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18207
Info modified on:
20 Jan 2020, 18:35:03
Short summary description ASUS MeMO Pad ME172V-MP1-WHI VIA 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS MeMO Pad ME172V-MP1-WHI, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android, White

Long summary description ASUS MeMO Pad ME172V-MP1-WHI VIA 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android White:

ASUS MeMO Pad ME172V-MP1-WHI. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: VIA, Processor model: 8950. Internal memory: 1 GB. Front camera resolution (numeric): 1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 12.6 oz (358 g). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.