ASUS MeMO Pad 7 ME170C-1A032A, 7", 1024 x 600 pixels, 8 GB, 1 GB, Android, Black
ASUS MeMO Pad 7 ME170C-1A032A. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.2 GHz, Processor family: Intel Atom®, Processor model: Z2520. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 10.1 oz (285 g). Operating system installed: Android. Product color: Black