ASUS logo

ASUS MeMO Pad ME102A-1A011A tablet 8 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MeMO Pad ME102A-1A011A tablet 8 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS MeMO Pad ME102A-1A011A, 10.1", 1280 x 800 pixels, 8 GB, 1 GB, Android, Black

Long summary description ASUS MeMO Pad ME102A-1A011A tablet 8 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

ASUS MeMO Pad ME102A-1A011A. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.6 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 18.4 oz (522 g). Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.