ASUS logo

ASUS MB169C+ computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116702
Info modified on:
21 Mar 2025, 15:36:53
Short summary description ASUS MB169C+ computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black, Gray:

ASUS MB169C+, 15.6", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Gray

Long summary description ASUS MB169C+ computer monitor 15.6" 1920 x 1080 pixels Full HD LED Black, Gray:

ASUS MB169C+. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product color: Black, Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.