ASUS Vivobook Pro 15 OLED M6500RC-MA028X, AMD Ryzen™ 9, 3.3 GHz, 15.6", 2880 x 1620 pixels, 16 GB, 1 TB
ASUS Vivobook Pro 15 OLED M6500RC-MA028X. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 6900HX, Processor frequency: 3.3 GHz. Display diagonal: 15.6", HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 11 Pro. Product color: Blue