ASUS logo

ASUS M5A78L-M LX motherboard AMD 780G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237056
Info modified on:
30 Oct 2024, 13:05:35
Short summary description ASUS M5A78L-M LX motherboard AMD 780G Socket AM3 micro ATX:

ASUS M5A78L-M LX, AMD, Socket AM3, AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom..., 5.2 GT/s, DDR3-SDRAM, 8 GB

Long summary description ASUS M5A78L-M LX motherboard AMD 780G Socket AM3 micro ATX:

ASUS M5A78L-M LX. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom FX, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, AMD Phenom.... Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: ATI. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.