ASUS M 51AD-B05, 3.1 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi, Windows 8.1
ASUS M 51AD-B05. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770S. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC