ASUS logo

ASUS M50VN-AK008C laptop Intel® Core™2 Duo T9400 15.4" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87734
Info modified on:
22 Jan 2025, 05:29:44
Short summary description ASUS M50VN-AK008C laptop Intel® Core™2 Duo T9400 15.4" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:

ASUS M50VN-AK008C, Intel® Core™2 Duo, 2.53 GHz, 15.4", 1680 x 1050 pixels, 4 GB, 500 GB

Long summary description ASUS M50VN-AK008C laptop Intel® Core™2 Duo T9400 15.4" 4 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9650M GT Windows Vista Home Premium:

ASUS M50VN-AK008C. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2.53 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9650M GT. Operating system installed: Windows Vista Home Premium. Weight: 6.66 lbs (3.02 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.