ASUS logo

ASUS M4N98TD EVO motherboard NVIDIA nForce 980a SLI Socket AM3 ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101150
Info modified on:
30 Oct 2024, 13:06:27
Short summary description ASUS M4N98TD EVO motherboard NVIDIA nForce 980a SLI Socket AM3 ATX:

ASUS M4N98TD EVO, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Gigabit LAN

Long summary description ASUS M4N98TD EVO motherboard NVIDIA nForce 980a SLI Socket AM3 ATX:

ASUS M4N98TD EVO. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Gigabit LAN. Motherboard form factor: ATX, Motherboard chipset: NVIDIA nForce 980a SLI, Audio output channels: 7.1 channels

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.