ASUS logo

ASUS M4N68T V2 motherboard NVIDIA nForce 630a Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118688
Info modified on:
30 Oct 2024, 13:10:34
Short summary description ASUS M4N68T V2 motherboard NVIDIA nForce 630a Socket AM3 ATX:

ASUS M4N68T V2, AMD, Socket AM3, AMD Phenom II X4, AMD Phenom II X6, 2 GT/s, 16 GB, Dual-channel

Long summary description ASUS M4N68T V2 motherboard NVIDIA nForce 630a Socket AM3 ATX:

ASUS M4N68T V2. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8211CL, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: NVIDIA nForce 630a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.