ASUS logo

ASUS M4A89GTD PRO motherboard AMD 890GX Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102204
Info modified on:
30 Oct 2024, 13:11:32
Short summary description ASUS M4A89GTD PRO motherboard AMD 890GX Socket AM3 ATX:

ASUS M4A89GTD PRO, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 512 MB, Radeon HD 4290

Long summary description ASUS M4A89GTD PRO motherboard AMD 890GX Socket AM3 ATX:

ASUS M4A89GTD PRO. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. Maximum graphics card memory: 512 MB, Graphics card: Radeon HD 4290. LAN controller: Realtek RTL8111E. Motherboard form factor: ATX, Motherboard chipset: AMD 890GX, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.