ASUS logo

ASUS M4A88T-I Deluxe AMD 880G Socket AM3 mini ITX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107573
Info modified on:
30 Oct 2024, 13:06:16
Short summary description ASUS M4A88T-I Deluxe AMD 880G Socket AM3 mini ITX:

ASUS M4A88T-I Deluxe, AMD, Socket AM3, 8 GB, Non-ECC, 0, 1, 5, JBOD, Hybrid CrossFireX

Long summary description ASUS M4A88T-I Deluxe AMD 880G Socket AM3 mini ITX:

ASUS M4A88T-I Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card: Radeon HD 4250. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN, WLAN 802.11n

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.