ASUS logo

ASUS M4A78LT-M LX motherboard AMD 760G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208128
Info modified on:
30 Oct 2024, 13:10:22
Short summary description ASUS M4A78LT-M LX motherboard AMD 760G Socket AM3 micro ATX:

ASUS M4A78LT-M LX, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 8 GB, Dual-channel, ECC & Non-ECC

Long summary description ASUS M4A78LT-M LX motherboard AMD 760G Socket AM3 micro ATX:

ASUS M4A78LT-M LX. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 8 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 1024 MB, Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.