ASUS logo

ASUS M4A78L-M motherboard Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74409
Info modified on:
30 Oct 2024, 13:07:26
Short summary description ASUS M4A78L-M motherboard Socket AM3 micro ATX:

ASUS M4A78L-M, AMD, Socket AM3, 8 GB, ECC & Non-ECC, 0, 1, 0+1, JBOD, 1024 MB

Long summary description ASUS M4A78L-M motherboard Socket AM3 micro ATX:

ASUS M4A78L-M. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, JBOD. Maximum graphics card memory: 1024 MB. LAN controller: Realtek RTL8112L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.