ASUS logo

ASUS M4A785TD-V EVO/U3S6 motherboard AMD 785G Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89625
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M4A785TD-V EVO/U3S6 motherboard AMD 785G Socket AM3 ATX:

ASUS M4A785TD-V EVO/U3S6, AMD, Socket AM3, 16 GB, 0, 1, 10, JBOD, 512 MB, Realtek RTL8112L

Long summary description ASUS M4A785TD-V EVO/U3S6 motherboard AMD 785G Socket AM3 ATX:

ASUS M4A785TD-V EVO/U3S6. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 10, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8112L, Networking features: 10/100/1000 Mbps

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.