ASUS logo

ASUS M3N78-EMH HDMI motherboard Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97108
Info modified on:
30 Oct 2024, 13:11:17
Short summary description ASUS M3N78-EMH HDMI motherboard Socket AM2 micro ATX:

ASUS M3N78-EMH HDMI, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, 256 MB

Long summary description ASUS M3N78-EMH HDMI motherboard Socket AM2 micro ATX:

ASUS M3N78-EMH HDMI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Maximum graphics card memory: 256 MB. Networking features: Gigabit MAC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.