ASUS M3N72-D, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, 512 MB
ASUS M3N72-D. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8211CL