ASUS logo

ASUS M3N-HD/HDMI motherboard Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87484
Info modified on:
30 Oct 2024, 13:06:51
Short summary description ASUS M3N-HD/HDMI motherboard Socket AM2 ATX:

ASUS M3N-HD/HDMI, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 512 MB, GeForce 8

Long summary description ASUS M3N-HD/HDMI motherboard Socket AM2 ATX:

ASUS M3N-HD/HDMI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Maximum graphics card memory: 512 MB, Graphics card: GeForce 8. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.