ASUS logo

ASUS M3A78-EH motherboard AMD 780G Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80554
Info modified on:
30 Oct 2024, 13:07:50
Short summary description ASUS M3A78-EH motherboard AMD 780G Socket AM2 ATX:

ASUS M3A78-EH, AMD, Socket AM2, 8 GB, ECC & Non-ECC, ATX, AMD 780G

Long summary description ASUS M3A78-EH motherboard AMD 780G Socket AM2 ATX:

ASUS M3A78-EH. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Motherboard form factor: ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels. BIOS memory size: 64 Mbit. Width: 12" (306 mm), Depth: 8.82" (224 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.