ASUS logo

ASUS M3A32-MVP Deluxe Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33029
Info modified on:
30 Oct 2024, 13:07:36
Short summary description ASUS M3A32-MVP Deluxe Socket AM2 ATX:

ASUS M3A32-MVP Deluxe, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, Gigabit Ethernet

Long summary description ASUS M3A32-MVP Deluxe Socket AM2 ATX:

ASUS M3A32-MVP Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.