ASUS logo

ASUS VivoPC M32CD-US003T PC Intel® Core™ i5 i5-6400 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85610
Info modified on:
14 Mar 2024, 19:25:49
Short summary description ASUS VivoPC M32CD-US003T PC Intel® Core™ i5 i5-6400 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower Black:

ASUS VivoPC M32CD-US003T, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS VivoPC M32CD-US003T PC Intel® Core™ i5 i5-6400 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Tower Black:

ASUS VivoPC M32CD-US003T. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.