ASUS logo

ASUS VivoPC M32CD-SP007T PC Intel® Core™ i5 i5-6400 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Gray, Orange

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64108
Info modified on:
14 Mar 2024, 17:50:48
Short summary description ASUS VivoPC M32CD-SP007T PC Intel® Core™ i5 i5-6400 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Gray, Orange:

ASUS VivoPC M32CD-SP007T, 2.7 GHz, Intel® Core™ i5, 8 GB, 500 GB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC M32CD-SP007T PC Intel® Core™ i5 i5-6400 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GTX 950 Windows 10 Home Tower Black, Gray, Orange:

ASUS VivoPC M32CD-SP007T. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 950. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black, Gray, Orange

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.