ASUS logo

ASUS VivoPC M32CD-K-UK019T PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Orange

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110550
Info modified on:
14 Mar 2024, 18:17:59
Short summary description ASUS VivoPC M32CD-K-UK019T PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Orange:

ASUS VivoPC M32CD-K-UK019T, 3 GHz, Intel® Core™ i5, 8 GB, 1.26 TB, DVD-RW, Windows 10 Home

Long summary description ASUS VivoPC M32CD-K-UK019T PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray, Orange:

ASUS VivoPC M32CD-K-UK019T. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black, Gray, Orange

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.