ASUS logo

ASUS VivoPC M32CD-K-IT019T PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Tower Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73070
Info modified on:
14 Mar 2024, 18:40:51
Short summary description ASUS VivoPC M32CD-K-IT019T PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Tower Black, Gray:

ASUS VivoPC M32CD-K-IT019T, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 10

Long summary description ASUS VivoPC M32CD-K-IT019T PC Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Tower Black, Gray:

ASUS VivoPC M32CD-K-IT019T. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10. Chassis type: Tower. Product type: PC. Weight: 18.3 lbs (8.29 kg). Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.