ASUS logo

ASUS VivoPC M32CD-K-0031C740GXT PC Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19525
Info modified on:
14 Mar 2024, 18:49:51
Short summary description ASUS VivoPC M32CD-K-0031C740GXT PC Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray:

ASUS VivoPC M32CD-K-0031C740GXT, 3 GHz, Intel® Core™ i5, 4 GB, 1.13 TB, DVD-RW, Windows 10 Home

Long summary description ASUS VivoPC M32CD-K-0031C740GXT PC Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Home Tower Black, Gray:

ASUS VivoPC M32CD-K-0031C740GXT. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Product color: Black, Gray

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.