ASUS VivoPC M32CD-FR154T, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD-RW, Windows 10 Home
ASUS VivoPC M32CD-FR154T. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 18.3 lbs (8.29 kg). Product color: Black, Gray