ASUS logo

ASUS M32BF-UK014S PC AMD A6 A6-6400K 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8.1 Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79338
Info modified on:
14 Mar 2024, 18:49:51
Short summary description ASUS M32BF-UK014S PC AMD A6 A6-6400K 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8.1 Tower Black:

ASUS M32BF-UK014S, 3.9 GHz, AMD A6, 6 GB, 1 TB, DVD-RW, Windows 8.1

Long summary description ASUS M32BF-UK014S PC AMD A6 A6-6400K 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8.1 Tower Black:

ASUS M32BF-UK014S. Processor frequency: 3.9 GHz, Processor family: AMD A6, Processor model: A6-6400K. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 8470D, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.