ASUS logo

ASUS VivoPC M32BF-SP018S PC AMD A8 A8-7600 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50112
Info modified on:
14 Mar 2024, 18:49:51
Short summary description ASUS VivoPC M32BF-SP018S PC AMD A8 A8-7600 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Black:

ASUS VivoPC M32BF-SP018S, 3.1 GHz, AMD A8, A8-7600, 4 GB, 1 TB, Windows 8.1

Long summary description ASUS VivoPC M32BF-SP018S PC AMD A8 A8-7600 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Black:

ASUS VivoPC M32BF-SP018S. Processor frequency: 3.1 GHz, Processor family: AMD A8, Processor model: A8-7600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated. On-board graphics card model: AMD Radeon R7. Wi-Fi. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Weight: 24.9 lbs (11.3 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.