ASUS logo

ASUS M32BF-BS01-CB PC AMD A10 A10-7800 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84537
Info modified on:
14 Mar 2024, 19:27:05
Short summary description ASUS M32BF-BS01-CB PC AMD A10 A10-7800 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black:

ASUS M32BF-BS01-CB, 3.5 GHz, AMD A10, 8 GB, 2 TB, DVD-ROM, Windows 10 Home

Long summary description ASUS M32BF-BS01-CB PC AMD A10 A10-7800 8 GB DDR3-SDRAM 2 TB HDD Windows 10 Home Tower Black:

ASUS M32BF-BS01-CB. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD-ROM. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 24.9 lbs (11.3 kg). Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.