ASUS logo

ASUS M M32AD-US001T PC Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Black, Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132983
Info modified on:
14 Mar 2024, 17:23:04
Short summary description ASUS M M32AD-US001T PC Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Black, Gray:

ASUS M M32AD-US001T, 3.7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS M M32AD-US001T PC Intel® Core™ i3 i3-4170 8 GB DDR3-SDRAM 1 TB HDD Windows 10 Home Black, Gray:

ASUS M M32AD-US001T. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product color: Black, Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.