ASUS logo

ASUS M M32AD-SP053S PC Intel® Core™ i5 i5-4460 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Desktop Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31741
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M M32AD-SP053S PC Intel® Core™ i5 i5-4460 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Desktop Black, Gray:

ASUS M M32AD-SP053S, 3.2 GHz, Intel® Core™ i5, i5-4460, 6 GB, 1 TB, DVD Super Multi

Long summary description ASUS M M32AD-SP053S PC Intel® Core™ i5 i5-4460 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Desktop Black, Gray:

ASUS M M32AD-SP053S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 720. Chassis type: Desktop. Product type: PC. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.