ASUS logo

ASUS M2N-X Plus Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157973
Info modified on:
30 Oct 2024, 13:05:39
Short summary description ASUS M2N-X Plus Socket AM2 ATX:

ASUS M2N-X Plus, AMD, Socket AM2, 4 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Fast Ethernet

Long summary description ASUS M2N-X Plus Socket AM2 ATX:

ASUS M2N-X Plus. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Networking features: Fast Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.