ASUS logo

ASUS Vivobook 16X M1603QA-MB511 laptop AMD Ryzen™ 5 5600H 16" WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4693
Info modified on:
01 Feb 2025, 06:00:30
Short summary description ASUS Vivobook 16X M1603QA-MB511 laptop AMD Ryzen™ 5 5600H 16" WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Silver:

ASUS Vivobook 16X M1603QA-MB511, AMD Ryzen™ 5, 3.3 GHz, 16", 1920 x 1200 pixels, 8 GB, 512 GB

Long summary description ASUS Vivobook 16X M1603QA-MB511 laptop AMD Ryzen™ 5 5600H 16" WUXGA 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Silver:

ASUS Vivobook 16X M1603QA-MB511. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5600H, Processor frequency: 3.3 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Product color: Silver. Weight: 4.14 lbs (1.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.