ASUS logo

ASUS Vivobook 16X M1603QA-MB073W AMD Ryzen™ 7 5800H Laptop 16" WUXGA DDR4-SDRAM SSD Wi-Fi 6 (802.11ax) Windows 11 Home Belgian Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9626
Info modified on:
22 Jan 2025, 05:10:35
Short summary description ASUS Vivobook 16X M1603QA-MB073W AMD Ryzen™ 7 5800H Laptop 16" WUXGA DDR4-SDRAM SSD Wi-Fi 6 (802.11ax) Windows 11 Home Belgian Blue:

ASUS Vivobook 16X M1603QA-MB073W, AMD Ryzen™ 7, 3.2 GHz, 16", 1920 x 1200 pixels, Windows 11 Home, Blue

Long summary description ASUS Vivobook 16X M1603QA-MB073W AMD Ryzen™ 7 5800H Laptop 16" WUXGA DDR4-SDRAM SSD Wi-Fi 6 (802.11ax) Windows 11 Home Belgian Blue:

ASUS Vivobook 16X M1603QA-MB073W. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 16", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory type: DDR4-SDRAM. Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product color: Blue. Weight: 4.14 lbs (1.88 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.