ASUS M M11BB-US002S, 3.7 GHz, AMD A10, 16 GB, 3 TB, DVD Super Multi, Windows 8
ASUS M M11BB-US002S. Processor frequency: 3.7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 3 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8670D. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product color: Black