ASUS logo

ASUS KFN32-D SLI motherboard Socket F (1207) Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32107
Info modified on:
30 Oct 2024, 13:08:29
Short summary description ASUS KFN32-D SLI motherboard Socket F (1207) Extended ATX:

ASUS KFN32-D SLI, AMD, Socket F (1207), 32 GB, ECC, 0, 1, 5, JBOD, Extended ATX

Long summary description ASUS KFN32-D SLI motherboard Socket F (1207) Extended ATX:

ASUS KFN32-D SLI. Processor manufacturer: AMD, Processor socket: Socket F (1207). Maximum internal memory: 32 GB, ECC сompatibility: ECC. RAID levels: 0, 1, 5, JBOD. Motherboard form factor: Extended ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC880. Controller 2nd interface type: SAS LSI SAS1068, Controller interface type: SATA nVIDIA MCP 55 Pro, Graphics controller: NVIDIA nForce Professional 3050

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.