ASUS logo

ASUS KFN32-D SLI NVIDIA MCP55 Socket AM2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24074
Info modified on:
04 Apr 2019, 06:10:05
Short summary description ASUS KFN32-D SLI NVIDIA MCP55 Socket AM2:

ASUS KFN32-D SLI, AMD, Socket AM2, 32 GB, 0, 1, 5, JBOD, Gigabit Ethernet, NVIDIA MCP55

Long summary description ASUS KFN32-D SLI NVIDIA MCP55 Socket AM2:

ASUS KFN32-D SLI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 32 GB. RAID levels: 0, 1, 5, JBOD. Networking features: Gigabit Ethernet. Motherboard chipset: NVIDIA MCP55, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.