ASUS logo

ASUS K756UQ-T4239T laptop Intel® Core™ i5 i5-7200U 17.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55057
Info modified on:
01 Feb 2025, 05:23:38
Short summary description ASUS K756UQ-T4239T laptop Intel® Core™ i5 i5-7200U 17.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Brown:

ASUS K756UQ-T4239T, Intel® Core™ i5, 2.5 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.26 TB

Long summary description ASUS K756UQ-T4239T laptop Intel® Core™ i5 i5-7200U 17.3" Full HD 8 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Brown:

ASUS K756UQ-T4239T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.