ASUS K73TA-TY079, AMD A4, 1.9 GHz, 17.3", 1600 x 900 pixels, 2 GB, 640 GB
ASUS K73TA-TY079. Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1.9 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6480G, Discrete graphics card model: AMD Radeon HD 6650M. Product color: Metallic