ASUS logo

ASUS I7-2630QM/6GB/750GB/GT540 1GB/17.3/WIN7PRO Intel® Core™ i7 17.3" HD+ DDR3-SDRAM NVIDIA® GeForce® GT 540M Windows 7 Professional

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56907
Info modified on:
28 Jan 2025, 11:00:43
Short summary description ASUS I7-2630QM/6GB/750GB/GT540 1GB/17.3/WIN7PRO Intel® Core™ i7 17.3" HD+ DDR3-SDRAM NVIDIA® GeForce® GT 540M Windows 7 Professional:

ASUS I7-2630QM/6GB/750GB/GT540 1GB/17.3/WIN7PRO, Intel® Core™ i7, 2 GHz, 17.3", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS I7-2630QM/6GB/750GB/GT540 1GB/17.3/WIN7PRO Intel® Core™ i7 17.3" HD+ DDR3-SDRAM NVIDIA® GeForce® GT 540M Windows 7 Professional:

ASUS I7-2630QM/6GB/750GB/GT540 1GB/17.3/WIN7PRO. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 540M. Operating system installed: Windows 7 Professional. Weight: 7.05 lbs (3.2 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.