ASUS logo

ASUS K56CM-XX003H laptop Intel® Core™ i5 i5-3317U 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49890
Info modified on:
02 Feb 2025, 23:11:56
Short summary description ASUS K56CM-XX003H laptop Intel® Core™ i5 i5-3317U 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Silver:

ASUS K56CM-XX003H, Intel® Core™ i5, 1.7 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K56CM-XX003H laptop Intel® Core™ i5 i5-3317U 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 635M Windows 8 Black, Silver:

ASUS K56CM-XX003H. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 635M. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.