ASUS K55VD-SX047V-BE, Intel® Core™ i7, 2.3 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB
ASUS K55VD-SX047V-BE. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 610M. Operating system installed: Windows 7 Home Premium. Weight: 5.56 lbs (2.52 kg)