ASUS logo

ASUS K55DR-SX130H laptop AMD A10 A10-4600M 15.6" 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30951
Info modified on:
23 Jan 2025, 19:07:50
Short summary description ASUS K55DR-SX130H laptop AMD A10 A10-4600M 15.6" 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 8 Black:

ASUS K55DR-SX130H, AMD A10, 2.3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K55DR-SX130H laptop AMD A10 A10-4600M 15.6" 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 8 Black:

ASUS K55DR-SX130H. Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4600M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7660G, Discrete graphics card model: AMD Radeon HD 7470M. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.