ASUS logo

ASUS K556UQ-0221B7200U laptop Intel® Core™ i5 i5-7200U 15.6" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54748
Info modified on:
01 Feb 2025, 05:46:05
Short summary description ASUS K556UQ-0221B7200U laptop Intel® Core™ i5 i5-7200U 15.6" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel:

ASUS K556UQ-0221B7200U, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1.13 TB

Long summary description ASUS K556UQ-0221B7200U laptop Intel® Core™ i5 i5-7200U 15.6" Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel:

ASUS K556UQ-0221B7200U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.