ASUS K555LF-XX146D, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
ASUS K555LF-XX146D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: FreeDOS. Product color: White