ASUS logo

ASUS K555LD-XX634D laptop Intel® Core™ i5 i5-5200U 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28748
Info modified on:
01 Feb 2025, 06:11:01
Short summary description ASUS K555LD-XX634D laptop Intel® Core™ i5 i5-5200U 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black, Stainless steel:

ASUS K555LD-XX634D, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K555LD-XX634D laptop Intel® Core™ i5 i5-5200U 15.6" 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M FreeDOS Black, Stainless steel:

ASUS K555LD-XX634D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 820M. Operating system installed: FreeDOS. Product color: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.