ASUS logo

ASUS K555LD-XO493D laptop Intel® Core™ i3 i3-4030U 15.6" HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) FreeDOS Blue, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30752
Info modified on:
23 Jan 2025, 19:01:06
Short summary description ASUS K555LD-XO493D laptop Intel® Core™ i3 i3-4030U 15.6" HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) FreeDOS Blue, Stainless steel:

ASUS K555LD-XO493D, Intel® Core™ i3, 1.9 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1.13 TB

Long summary description ASUS K555LD-XO493D laptop Intel® Core™ i3 i3-4030U 15.6" HD 8 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GT 820M Wi-Fi 4 (802.11n) FreeDOS Blue, Stainless steel:

ASUS K555LD-XO493D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.