ASUS Vivobook 15 OLED K553EA-L11199T, Intel® Core™ i5, 2.4 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB
ASUS Vivobook 15 OLED K553EA-L11199T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product color: Black